Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROPROCESSOR CHIPS (MPU)
ZILOG
Z0840008PSC -- MICROPROCESSORS
Zilog
Microprocessors
Z0840008PSC
Description
Microprocessor IC * 40-PDIP
Quarktwin Technology Ltd.
Done
Description
Microprocessor IC * 40-PDIP
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z0840008PSC
Microprocessors
Z0840008PSC
Microprocessor IC * 40-PDIP
Microprocessor IC * 40-PDIP
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Microprocessor Chips (MPU)
Product Number
Z0840008PSC
Product Name
Microprocessors
Package Type
DIP; Other; 40-DIP (0.620\", 15.75mm)
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Microprocessors
AM62A74AUMHAAMBR
Specs
Data Bus
64-Bit
Microprocessor Family
ARM; ARM® Cortex®-A53
Supply Voltage
1.2V; 1.8V; 3.3V
View Details
2
suppliers
Rochester Electronics
Embedded - Embedded - Microprocessors - ET80960JS3316
ET80960JS3316
Specs
Architecture
RISC
Package Type
QFP; Other; 132-QFP
Operating Temperature
0 to 100 C (32 to 212 F)
View Details
2
suppliers
MACOM
Embedded Processors
Specs
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Lansdale Semiconductor, Inc.
8-Bit Mircoprocessor
8080A
Specs
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details