Zilog Programmable Timers and Oscillators Z0803606VSC00TR

Description
Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC
Request a Quote Datasheet
Description
Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - Z0803606VSC00TR-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
Z0803606VSC00TR-ND
Programmable Timers and Oscillators Z0803606VSC00TR-ND
Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC

Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC

Buy Now Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0803606VSC00TR - 057901-Z0803606VSC00TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0803606VSC00TR
057901-Z0803606VSC00TR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0803606VSC00TR 057901-Z0803606VSC00TR
Manufacturer: Zilog Win Source Part Number: 057901-Z0803606VSC00 TR Packaging: Reel - TR Type: Counter/Timer Circuit (CTC) Mounting: Surface Mount Frequency: 6MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 200mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Zilog
Win Source Part Number: 057901-Z0803606VSC00TR
Packaging: Reel - TR
Type: Counter/Timer Circuit (CTC)
Mounting: Surface Mount
Frequency: 6MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Timers IC Timers
Product Number Z0803606VSC00TR-ND 057901-Z0803606VSC00TR
Product Name Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0803606VSC00TR
Package Type Surface Mount; 44-LCC (J-Lead) Surface Mount; 44-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8803-C7-32.768KHZ-3PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
7 suppliers
 - 9513ASM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
View Details
Timer Circuits - 1905952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details