Zilog Interface - Interface - Modems - ICs and Modules - Z0292212VSGR3910 Z0292212VSGR3910

Description
Manufacturer: Zilog Win Source Part Number: 1282661-Z0292212VSGR 3910 Packaging: Tube Mounting Style: SMD Data Format: V.21, V.22, V.23, V.29, Bell 103, Bell 212A Baud Rates: 9.6k Categories: Integrated Circuits Supplier Device Package: 44-PLCC Manufacturer Homepage: www.zilog.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: Z02922 Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282661-Z0292212VSGR 3910 Packaging: Tube Mounting Style: SMD Data Format: V.21, V.22, V.23, V.29, Bell 103, Bell 212A Baud Rates: 9.6k Categories: Integrated Circuits Supplier Device Package: 44-PLCC Manufacturer Homepage: www.zilog.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: Z02922 Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - Z0292212VSGR3910 - 1282661-Z0292212VSGR3910 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - Z0292212VSGR3910
1282661-Z0292212VSGR3910
Interface - Interface - Modems - ICs and Modules - Z0292212VSGR3910 1282661-Z0292212VSGR3910
Manufacturer: Zilog Win Source Part Number: 1282661-Z0292212VSGR 3910 Packaging: Tube Mounting Style: SMD Data Format: V.21, V.22, V.23, V.29, Bell 103, Bell 212A Baud Rates: 9.6k Categories: Integrated Circuits Supplier Device Package: 44-PLCC Manufacturer Homepage: www.zilog.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: Z02922 Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Zilog
Win Source Part Number: 1282661-Z0292212VSGR3910
Packaging: Tube
Mounting Style: SMD
Data Format: V.21, V.22, V.23, V.29, Bell 103, Bell 212A
Baud Rates: 9.6k
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: Z02922
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - Z0292212VSGR3910 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Z0292212VSGR3910
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Z0292212VSGR3910
IC MODEM DATA PUMP/AFE 44-PLCC

IC MODEM DATA PUMP/AFE 44-PLCC

Supplier's Site
Modems - ICs and Modules - Z0292212VSGR3910 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
Z0292212VSGR3910
Modems - ICs and Modules Z0292212VSGR3910
9.6k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 44-PLCC

9.6k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282661-Z0292212VSGR3910 Z0292212VSGR3910 Z0292212VSGR3910
Product Name Interface - Interface - Modems - ICs and Modules - Z0292212VSGR3910 Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Modems - ICs and Modules
Supply Voltage Other; 4.5V ~ 5.5V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface Transceiver IC - 702-SI32260-C-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Interface - Sensor and Detector Interfaces - AD9949KCPRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details