Zilog Interface - Interface - Modems - ICs and Modules - Z0221524VSCR50A5 Z0221524VSCR50A5

Description
Manufacturer: Zilog Win Source Part Number: 1282660-Z0221524VSCR 50A5 Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Data Format: V.21, V.22, V.23, Bell 103, Bell 212A Baud Rates: 2.4k Family Name: Z02215 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z0221524VSCR50A5TR; Z0221524VSGR50A5; Introduction Date: August 09, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282660-Z0221524VSCR 50A5 Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Data Format: V.21, V.22, V.23, Bell 103, Bell 212A Baud Rates: 2.4k Family Name: Z02215 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z0221524VSCR50A5TR; Z0221524VSGR50A5; Introduction Date: August 09, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - Z0221524VSCR50A5 - 1282660-Z0221524VSCR50A5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - Z0221524VSCR50A5
1282660-Z0221524VSCR50A5
Interface - Interface - Modems - ICs and Modules - Z0221524VSCR50A5 1282660-Z0221524VSCR50A5
Manufacturer: Zilog Win Source Part Number: 1282660-Z0221524VSCR 50A5 Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Data Format: V.21, V.22, V.23, Bell 103, Bell 212A Baud Rates: 2.4k Family Name: Z02215 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z0221524VSCR50A5TR; Z0221524VSGR50A5; Introduction Date: August 09, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 1282660-Z0221524VSCR50A5
Packaging: Tube
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Data Format: V.21, V.22, V.23, Bell 103, Bell 212A
Baud Rates: 2.4k
Family Name: Z02215
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 44-PLCC
Alternative Parts (Cross-Reference): Z0221524VSCR50A5TR; Z0221524VSGR50A5;
Introduction Date: August 09, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Modems - ICs and Modules - Z0221524VSCR50A5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
Z0221524VSCR50A5
Modems - ICs and Modules Z0221524VSCR50A5
2.4k Modem V.21, V.22, V.23, Bell 103, Bell 212A 44-PLCC

2.4k Modem V.21, V.22, V.23, Bell 103, Bell 212A 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1282660-Z0221524VSCR50A5 Z0221524VSCR50A5
Product Name Interface - Interface - Modems - ICs and Modules - Z0221524VSCR50A5 Modems - ICs and Modules
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Low-power inverter with open-drain output - 74AUP1G06GM,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers