Zilog Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Z0220516SSGR3641

Description
Win Source Part Number: 1015715-Z0220516SSGR 3641 Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Package: Tube Standard Package: 27 Mounting: SMD (SMT) Data Format: V.22 Baud Rates: 2.4k Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Zilog Base Product Number: Z0220516
Request a Quote Datasheet
Description
Win Source Part Number: 1015715-Z0220516SSGR 3641 Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Package: Tube Standard Package: 27 Mounting: SMD (SMT) Data Format: V.22 Baud Rates: 2.4k Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Zilog Base Product Number: Z0220516
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1015715-Z0220516SSGR3641 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1015715-Z0220516SSGR3641
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1015715-Z0220516SSGR3641
Win Source Part Number: 1015715-Z0220516SSGR 3641 Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Package: Tube Standard Package: 27 Mounting: SMD (SMT) Data Format: V.22 Baud Rates: 2.4k Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Zilog Base Product Number: Z0220516

Win Source Part Number: 1015715-Z0220516SSGR3641
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Data Format: V.22
Baud Rates: 2.4k
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Zilog
Base Product Number: Z0220516

Buy Now Datasheet
Modems - ICs and Modules - Z0220516SSGR3641 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
Z0220516SSGR3641
Modems - ICs and Modules Z0220516SSGR3641
2.4k Modem V.22 28-SOIC

2.4k Modem V.22 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - Z0220516SSGR3641 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Z0220516SSGR3641
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Z0220516SSGR3641
IC MODEM CTRL 86E34 28-SOIC

IC MODEM CTRL 86E34 28-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1015715-Z0220516SSGR3641 Z0220516SSGR3641 Z0220516SSGR3641
Product Name Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-8757502QA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 40-CDIP
View Details
Interface Transceiver IC - 702-SI3010-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-402 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details