Zilog Modems - ICs and Modules Z0220516SSCR4259

Description
2.4k Modem V.22 28-SOIC
Description
2.4k Modem V.22 28-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The Z0220516SSCR4259 is a V.22bis modem controller designed for embedded applications requiring low power consumption and compact size. It features 16 KB of ROM and 237 bytes of RAM, operating at a speed of 16 MHz. The device includes an on-chip AT command set interpreter, eliminating the need for external memory. It supports both tone and pulse dialing, call progress monitoring, and handshake controls, making it suitable for various communication tasks. This modem controller operates over dial-up telephone connections and can function in both synchronous and asynchronous modes. It incorporates enhanced wake-up circuitry, programmable Watch-Dog Timers, and dynamic power management, contributing to its efficiency. The Z0220516SSCR4259 is available in a 28-pin SOIC package and operates within a temperature range of 0¬8C to +70¬8C, with a supply voltage of 4.5V to 5.5V. It is compatible with ZiLOG data pumps, specifically designed for low-cost applications.

Datasheet Summary
Powered by GS/AI

The Z0220516SSCR4259 is a V.22bis modem controller designed for embedded applications requiring low power consumption and compact size. It features 16 KB of ROM and 237 bytes of RAM, operating at a speed of 16 MHz. The device includes an on-chip AT command set interpreter, eliminating the need for external memory. It supports both tone and pulse dialing, call progress monitoring, and handshake controls, making it suitable for various communication tasks. This modem controller operates over dial-up telephone connections and can function in both synchronous and asynchronous modes. It incorporates enhanced wake-up circuitry, programmable Watch-Dog Timers, and dynamic power management, contributing to its efficiency. The Z0220516SSCR4259 is available in a 28-pin SOIC package and operates within a temperature range of 0¬8C to +70¬8C, with a supply voltage of 4.5V to 5.5V. It is compatible with ZiLOG data pumps, specifically designed for low-cost applications.

Suppliers

Company
Product
Description
Supplier Links
Modems - ICs and Modules - Z0220516SSCR4259 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
Z0220516SSCR4259
Modems - ICs and Modules Z0220516SSCR4259
2.4k Modem V.22 28-SOIC

2.4k Modem V.22 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - Z0220516SSCR4259 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Z0220516SSCR4259
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Z0220516SSCR4259
IC MODEM CTRL 86E34 28-SOIC

IC MODEM CTRL 86E34 28-SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number Z0220516SSCR4259 Z0220516SSCR4259
Product Name Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 2238496 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
2 suppliers
 - 54LS356J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details