Zilog Interface - Interface - Modems - ICs and Modules - Z0220516SSC1961 Z0220516SSC1961

Description
Manufacturer: Zilog Win Source Part Number: 142512-Z0220516SSC19 61 Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.22 Baud Rates: 2.4k Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 27
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 142512-Z0220516SSC19 61 Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.22 Baud Rates: 2.4k Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - Z0220516SSC1961 - 142512-Z0220516SSC1961 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - Z0220516SSC1961
142512-Z0220516SSC1961
Interface - Interface - Modems - ICs and Modules - Z0220516SSC1961 142512-Z0220516SSC1961
Manufacturer: Zilog Win Source Part Number: 142512-Z0220516SSC19 61 Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.22 Baud Rates: 2.4k Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 27

Manufacturer: Zilog
Win Source Part Number: 142512-Z0220516SSC1961
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Format: V.22
Baud Rates: 2.4k
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 27

Buy Now Datasheet
Modems - ICs and Modules - Z0220516SSC1961 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
Z0220516SSC1961
Modems - ICs and Modules Z0220516SSC1961
2.4k Modem V.22 28-SOIC

2.4k Modem V.22 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - Z0220516SSC1961 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Z0220516SSC1961
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Z0220516SSC1961
IC MODEM CTRL 86E34 28-SOIC

IC MODEM CTRL 86E34 28-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 142512-Z0220516SSC1961 Z0220516SSC1961 Z0220516SSC1961
Product Name Interface - Interface - Modems - ICs and Modules - Z0220516SSC1961 Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface Transceiver IC - 702-SI32185-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Power Switch ICs - 2291762P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TO-252
View Details
 - 29C863ADM/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP24
View Details