Zilog Interface - Interface - Modems - ICs and Modules - Z0220516SSC Z0220516SSC

Description
Manufacturer: Zilog Win Source Part Number: 1282658-Z0220516SSC Packaging: Tube Mounting Style: SMD Data Format: V.22 Baud Rates: 2.4k Categories: Integrated Circuits Supplier Device Package: 28-SOIC Manufacturer Homepage: www.zilog.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: Z02205 Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282658-Z0220516SSC Packaging: Tube Mounting Style: SMD Data Format: V.22 Baud Rates: 2.4k Categories: Integrated Circuits Supplier Device Package: 28-SOIC Manufacturer Homepage: www.zilog.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: Z02205 Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - Z0220516SSC - 1282658-Z0220516SSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - Z0220516SSC
1282658-Z0220516SSC
Interface - Interface - Modems - ICs and Modules - Z0220516SSC 1282658-Z0220516SSC
Manufacturer: Zilog Win Source Part Number: 1282658-Z0220516SSC Packaging: Tube Mounting Style: SMD Data Format: V.22 Baud Rates: 2.4k Categories: Integrated Circuits Supplier Device Package: 28-SOIC Manufacturer Homepage: www.zilog.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: Z02205 Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Zilog
Win Source Part Number: 1282658-Z0220516SSC
Packaging: Tube
Mounting Style: SMD
Data Format: V.22
Baud Rates: 2.4k
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: Z02205
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Modems - ICs and Modules - Z0220516SSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
Z0220516SSC
Modems - ICs and Modules Z0220516SSC
2.4k Modem V.22 28-SOIC

2.4k Modem V.22 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - Z0220516SSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Z0220516SSC
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Z0220516SSC
IC MODEM CTRL 86E34 BLANK 28SOIC

IC MODEM CTRL 86E34 BLANK 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282658-Z0220516SSC Z0220516SSC Z0220516SSC
Product Name Interface - Interface - Modems - ICs and Modules - Z0220516SSC Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3010-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Sensor and Detector Interfaces - AD9995KCPRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details