Zilog Interface - Interface - Modems - ICs and Modules - Z0220112VSGR4078 Z0220112VSGR4078

Description
Manufacturer: Zilog Win Source Part Number: 057898-Z0220112VSGR4 078 Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, Bell 103, Bell 212A Baud Rates: 2.4k Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057898-Z0220112VSGR4 078 Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, Bell 103, Bell 212A Baud Rates: 2.4k Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - Z0220112VSGR4078 - 057898-Z0220112VSGR4078 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - Z0220112VSGR4078
057898-Z0220112VSGR4078
Interface - Interface - Modems - ICs and Modules - Z0220112VSGR4078 057898-Z0220112VSGR4078
Manufacturer: Zilog Win Source Part Number: 057898-Z0220112VSGR4 078 Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, Bell 103, Bell 212A Baud Rates: 2.4k Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 057898-Z0220112VSGR4078
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Format: V.21, V.22, V.23, Bell 103, Bell 212A
Baud Rates: 2.4k
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Modems - ICs and Modules - Z0220112VSGR4078 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
Z0220112VSGR4078
Modems - ICs and Modules Z0220112VSGR4078
2.4k Modem V.21, V.22, V.23, Bell 103, Bell 212A 44-PLCC

2.4k Modem V.21, V.22, V.23, Bell 103, Bell 212A 44-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - Z0220112VSGR4078 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Z0220112VSGR4078
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Z0220112VSGR4078
IC MODEM 2400BPS DSP AFE 44-PLCC

IC MODEM 2400BPS DSP AFE 44-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 057898-Z0220112VSGR4078 Z0220112VSGR4078 Z0220112VSGR4078
Product Name Interface - Interface - Modems - ICs and Modules - Z0220112VSGR4078 Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Interface Transceiver IC - 702-SI3050-E1-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Specialized - 5962-8552801RA - Lingto Electronic Limited
Specs
Technology System Bus
Device Type Sensor Interface
Package Type DIP; 20-CERDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details