Zilog Interface - Interface - Modems - ICs and Modules - Z0220112VSCR3470 Z0220112VSCR3470

Description
Manufacturer: Zilog Win Source Part Number: 140050-Z0220112VSCR3 470 Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, Bell 103, Bell 212A Baud Rates: 2.4k Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 140050-Z0220112VSCR3 470 Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, Bell 103, Bell 212A Baud Rates: 2.4k Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - Z0220112VSCR3470 - 140050-Z0220112VSCR3470 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - Z0220112VSCR3470
140050-Z0220112VSCR3470
Interface - Interface - Modems - ICs and Modules - Z0220112VSCR3470 140050-Z0220112VSCR3470
Manufacturer: Zilog Win Source Part Number: 140050-Z0220112VSCR3 470 Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, Bell 103, Bell 212A Baud Rates: 2.4k Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 140050-Z0220112VSCR3470
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Format: V.21, V.22, V.23, Bell 103, Bell 212A
Baud Rates: 2.4k
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Modems - ICs and Modules - Z0220112VSCR3470 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
Z0220112VSCR3470
Modems - ICs and Modules Z0220112VSCR3470
2.4k Modem V.21, V.22, V.23, Bell 103, Bell 212A 44-PLCC

2.4k Modem V.21, V.22, V.23, Bell 103, Bell 212A 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 140050-Z0220112VSCR3470 Z0220112VSCR3470
Product Name Interface - Interface - Modems - ICs and Modules - Z0220112VSCR3470 Modems - ICs and Modules
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface - Controllers - CP8912AT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface module - 289-550 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details