IXYS Corporation Interface - Interface - Telecom - XS170PTR XS170PTR

Description
Manufacturer: IXYS Win Source Part Number: 133209-XS170PTR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 800mW Includes: Optocoupler Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-Flatpack Purpose: Relay Switch Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 133209-XS170PTR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 800mW Includes: Optocoupler Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-Flatpack Purpose: Relay Switch Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XS170PTR - 133209-XS170PTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XS170PTR
133209-XS170PTR
Interface - Interface - Telecom - XS170PTR 133209-XS170PTR
Manufacturer: IXYS Win Source Part Number: 133209-XS170PTR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 800mW Includes: Optocoupler Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-Flatpack Purpose: Relay Switch Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 133209-XS170PTR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Power (Watts): 800mW
Includes: Optocoupler
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-Flatpack
Purpose: Relay Switch
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Telecom - XS170PTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
XS170PTR
Telecom XS170PTR
Telecom IC Relay Switch 8-Flatpack

Telecom IC Relay Switch 8-Flatpack

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 133209-XS170PTR XS170PTR
Product Name Interface - Interface - Telecom - XS170PTR Telecom
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 34P3216A-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details