Zilog Solid State Relays - XAA170PTR XAA170PTR

Description
Manufacturer: IXYS Win Source Part Number: 1281381-XAA170PTR Packaging: Tape and Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 100mA Categories: Relays Supplier Device Package: 8-Flatpack Status: Obsolete Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 50 Ohms Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1281381-XAA170PTR Packaging: Tape and Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 100mA Categories: Relays Supplier Device Package: 8-Flatpack Status: Obsolete Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 50 Ohms Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - XAA170PTR - 1281381-XAA170PTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - XAA170PTR
1281381-XAA170PTR
Solid State Relays - XAA170PTR 1281381-XAA170PTR
Manufacturer: IXYS Win Source Part Number: 1281381-XAA170PTR Packaging: Tape and Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 100mA Categories: Relays Supplier Device Package: 8-Flatpack Status: Obsolete Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 50 Ohms Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1281381-XAA170PTR
Packaging: Tape and Reel
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
Load Current: 100mA
Categories: Relays
Supplier Device Package: 8-Flatpack
Status: Obsolete
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 50 Ohms
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.2VDC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1281381-XAA170PTR
Product Name Solid State Relays - XAA170PTR
Mounting PCBoard; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1617028-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Time Delay Relay - 67640 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - 2946-859-740-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details