IXYS Corporation Bridge Rectifiers - VUO155-16NO1 VUO155-16NO1

Description
Manufacturer: IXYS Win Source Part Number: 846939-VUO155-16NO1 Features: Bridge Rectifier 1.6 kV Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 846939-VUO155-16NO1 Features: Bridge Rectifier 1.6 kV Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VUO155-16NO1 - 846939-VUO155-16NO1 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VUO155-16NO1
846939-VUO155-16NO1
Bridge Rectifiers - VUO155-16NO1 846939-VUO155-16NO1
Manufacturer: IXYS Win Source Part Number: 846939-VUO155-16NO1 Features: Bridge Rectifier 1.6 kV Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: IXYS
Win Source Part Number: 846939-VUO155-16NO1
Features: Bridge Rectifier 1.6 kV
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 6
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 846939-VUO155-16NO1
Product Name Bridge Rectifiers - VUO155-16NO1
Diode Type Bridge Rectifier 1.6 kV
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4469US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 95 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Single Diodes - BAS40/ZLR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers