IXYS Corporation Bridge Rectifiers - VUM85-05A VUM85-05A

Description
Manufacturer: IXYS Win Source Part Number: 1279929-VUM85-05A Packaging: Bulk Operating Temperature Range: -40°C ~ 150°C (TJ) Package: V2-PAK Mounting: Chassis Mount Technology: Standard Diode Type: Three Phase (PFC Module) Current - Average Rectified (Io): 47A Current - Reverse Leakage @ Vr: 500μA @ 600V Family Name: VUM 85-05A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: V2-PACK Voltage - Peak Reverse (Maximum): 500V Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 45A Introduction Date: October 25, 2000 Country of Origin: Germany Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1279929-VUM85-05A Packaging: Bulk Operating Temperature Range: -40°C ~ 150°C (TJ) Package: V2-PAK Mounting: Chassis Mount Technology: Standard Diode Type: Three Phase (PFC Module) Current - Average Rectified (Io): 47A Current - Reverse Leakage @ Vr: 500μA @ 600V Family Name: VUM 85-05A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: V2-PACK Voltage - Peak Reverse (Maximum): 500V Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 45A Introduction Date: October 25, 2000 Country of Origin: Germany Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VUM85-05A - 1279929-VUM85-05A - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VUM85-05A
1279929-VUM85-05A
Bridge Rectifiers - VUM85-05A 1279929-VUM85-05A
Manufacturer: IXYS Win Source Part Number: 1279929-VUM85-05A Packaging: Bulk Operating Temperature Range: -40°C ~ 150°C (TJ) Package: V2-PAK Mounting: Chassis Mount Technology: Standard Diode Type: Three Phase (PFC Module) Current - Average Rectified (Io): 47A Current - Reverse Leakage @ Vr: 500μA @ 600V Family Name: VUM 85-05A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: V2-PACK Voltage - Peak Reverse (Maximum): 500V Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 45A Introduction Date: October 25, 2000 Country of Origin: Germany Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1279929-VUM85-05A
Packaging: Bulk
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: V2-PAK
Mounting: Chassis Mount
Technology: Standard
Diode Type: Three Phase (PFC Module)
Current - Average Rectified (Io): 47A
Current - Reverse Leakage @ Vr: 500μA @ 600V
Family Name: VUM 85-05A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: V2-PACK
Voltage - Peak Reverse (Maximum): 500V
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 45A
Introduction Date: October 25, 2000
Country of Origin: Germany
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VUM85-05A
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VUM85-05A
BRIDGE RECT 3P 500V 47A V2-PAK

BRIDGE RECT 3P 500V 47A V2-PAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VUM85-05A
Rectifiers VUM85-05A
Rectifiers 85 Amps 500V

Rectifiers 85 Amps 500V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1279929-VUM85-05A VUM85-05A VUM85-05A
Product Name Bridge Rectifiers - VUM85-05A Discrete Semiconductor Products - Diodes - Bridge Rectifiers Rectifiers
Diode Type Three Phase (PFC Module)
VF 1.5 volts 1.5 volts
IR 0.5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4948 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 500 ns
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual Schottky barrier diode - 1PS70SB14F - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers