IXYS Corporation Bridge Rectifiers - VUB120-16NO2 VUB120-16NO2

Description
Manufacturer: IXYS Win Source Part Number: 846804-VUB120-16NO2 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bridge Rectifier Three Phase (Braking) Standard 1.6 kV Chassis Mount V2-PAK Package: Bulk Package: V2-PAK Mounting: Chassis Mount Part Status: Obsolete Family Name: VUB Categories: Discrete Semiconductor Products Case / Package: V2-PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 846804-VUB120-16NO2 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bridge Rectifier Three Phase (Braking) Standard 1.6 kV Chassis Mount V2-PAK Package: Bulk Package: V2-PAK Mounting: Chassis Mount Part Status: Obsolete Family Name: VUB Categories: Discrete Semiconductor Products Case / Package: V2-PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VUB120-16NO2 - 846804-VUB120-16NO2 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VUB120-16NO2
846804-VUB120-16NO2
Bridge Rectifiers - VUB120-16NO2 846804-VUB120-16NO2
Manufacturer: IXYS Win Source Part Number: 846804-VUB120-16NO2 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bridge Rectifier Three Phase (Braking) Standard 1.6 kV Chassis Mount V2-PAK Package: Bulk Package: V2-PAK Mounting: Chassis Mount Part Status: Obsolete Family Name: VUB Categories: Discrete Semiconductor Products Case / Package: V2-PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: IXYS
Win Source Part Number: 846804-VUB120-16NO2
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bridge Rectifier Three Phase (Braking) Standard 1.6 kV Chassis Mount V2-PAK
Package: Bulk
Package: V2-PAK
Mounting: Chassis Mount
Part Status: Obsolete
Family Name: VUB
Categories: Discrete Semiconductor Products
Case / Package: V2-PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 6
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VUB120-16NO2
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VUB120-16NO2
BRIDGE RECT 3P 1.6KV 188A V2-PAK

BRIDGE RECT 3P 1.6KV 188A V2-PAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 846804-VUB120-16NO2 VUB120-16NO2
Product Name Bridge Rectifiers - VUB120-16NO2 Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Bridge Rectifier Three Phase (Braking) Standard 1.6 kV Chassis Mount V2-PAK
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRPFF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1000 mA
trr 75 ns
View Details
Specs
Life Cycle Stage Active
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Schottky Diodes & Rectifiers - 509370 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
2 suppliers