IXYS Corporation Pulse Transformers - TX02-4400PI TX02-4400PI

Description
Manufacturer: IXYS Win Source Part Number: 798573-TX02-4400PI Series: TX02-4400 Packaging: Tube Mounting Style: Through Hole Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.07 oz (1.99g) Part Status: Obsolete(EOL) Family Name: TX02-4400 Categories: Transformers Dimension: 0.378" L x 0.255" W (9.59mm x 6.48mm) Height - Seated (Maximum): 0.180" (4.57mm) Introduction Date: April 11, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 798573-TX02-4400PI Series: TX02-4400 Packaging: Tube Mounting Style: Through Hole Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.07 oz (1.99g) Part Status: Obsolete(EOL) Family Name: TX02-4400 Categories: Transformers Dimension: 0.378" L x 0.255" W (9.59mm x 6.48mm) Height - Seated (Maximum): 0.180" (4.57mm) Introduction Date: April 11, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - TX02-4400PI - 798573-TX02-4400PI - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TX02-4400PI
798573-TX02-4400PI
Pulse Transformers - TX02-4400PI 798573-TX02-4400PI
Manufacturer: IXYS Win Source Part Number: 798573-TX02-4400PI Series: TX02-4400 Packaging: Tube Mounting Style: Through Hole Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.07 oz (1.99g) Part Status: Obsolete(EOL) Family Name: TX02-4400 Categories: Transformers Dimension: 0.378" L x 0.255" W (9.59mm x 6.48mm) Height - Seated (Maximum): 0.180" (4.57mm) Introduction Date: April 11, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 798573-TX02-4400PI
Series: TX02-4400
Packaging: Tube
Mounting Style: Through Hole
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.07 oz (1.99g)
Part Status: Obsolete(EOL)
Family Name: TX02-4400
Categories: Transformers
Dimension: 0.378" L x 0.255" W (9.59mm x 6.48mm)
Height - Seated (Maximum): 0.180" (4.57mm)
Introduction Date: April 11, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
TX02-4400PI
Transformers - Pulse Transformers TX02-4400PI
IC INTERFACE TRANSFORMER 8-DIP

IC INTERFACE TRANSFORMER 8-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 798573-TX02-4400PI TX02-4400PI
Product Name Pulse Transformers - TX02-4400PI Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
Pulse Transformers - 486-5483-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details