The TS190PL is an 8-pin flatpack solid state relay integrating a 400V, 150 mA rms normally open MOSFET switch with an optocoupler for 3750 V rms input-to-output isolation. It features current limiting, no EMI/RFI generation, and is UL recognized, CSA certified, and EN/IEC 60950 compliant. The device supports TTL/CMOS control, has an on-resistance of up to 25 Ω, and is rated for operation from -40°C to +85°C.
Solid State Relays - PCB Mount 350V 150mA Integrated
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | TS190PL |
| Product Name | Solid State Relays - PCB Mount |
| Input Current (Control Signal) Range | 0.0500 amps |