The TS190P from Quarktwin Technology Ltd. is an integrated circuit device designed for telecommunications applications. It combines a 400V normally open relay with an optocoupler in a compact 8-pin flatpack package, providing 3750V rms input/output isolation. The device is compatible with TTL and CMOS logic levels, ensuring low drive power requirements. It features no moving parts, which enhances reliability and eliminates EMI/RFI generation. This multifunction telecom switch is suitable for various applications, including telecom switching, modem switching, instrumentation, data acquisition, and medical equipment isolation. The TS190P is machine insertable and wave solderable, with surface mount and tape & reel options available for efficient assembly. It is UL recognized and CSA certified, ensuring compliance with industry standards. The operational temperature range is -40 to +85°C, making it versatile for different environments. Engineers considering the TS190P will benefit from its high reliability, compact design, and dual functionality, which can simplify circuit designs and reduce space requirements compared to traditional discrete solutions.
IC TELECOM INTERFACE 8FLATPACK Product overview: TS190P from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TS190P can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 8FLATPACK
Telecom IC Relay Switch 8-Flatpack
IC TELECOM INTERFACE 8FLATPACK
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-TS190P | TS190P | TS190P | TS190P |
| Product Name | Interface Transceiver IC | Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface |