Zilog Interface - Interface - Telecom - TS120STR TS120STR

Description
Manufacturer: IXYS Win Source Part Number: 048305-TS120STR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 800mW Includes: Optocoupler Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Purpose: Relay Switch Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 048305-TS120STR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 800mW Includes: Optocoupler Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Purpose: Relay Switch Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - TS120STR - 048305-TS120STR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - TS120STR
048305-TS120STR
Interface - Interface - Telecom - TS120STR 048305-TS120STR
Manufacturer: IXYS Win Source Part Number: 048305-TS120STR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 800mW Includes: Optocoupler Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Purpose: Relay Switch Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 048305-TS120STR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Power (Watts): 800mW
Includes: Optocoupler
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Purpose: Relay Switch
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
120MA Interface Transceiver IC - 702-TS120STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120MA Interface Transceiver IC
702-TS120STR
120MA Interface Transceiver IC 702-TS120STR
IC RELAY OPTO 120MA 8SMD Product overview: TS120STR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 120MA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TS120STR can be used for catalog matching and distributor lookup.

IC RELAY OPTO 120MA 8SMD Product overview: TS120STR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 120MA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TS120STR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - TS120STR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
TS120STR
Telecom TS120STR
Telecom IC Relay Switch 8-SMD

Telecom IC Relay Switch 8-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 048305-TS120STR 702-TS120STR TS120STR
Product Name Interface - Interface - Telecom - TS120STR 120MA Interface Transceiver IC Telecom
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3010-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1923200 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Line Driver, Driver
Features RoHS
# of Tx 1 #
View Details
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-89680012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details