IXYS Corporation Interface - Interface - Telecom - TS120PTR TS120PTR

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 798402-TS120PTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-ESOP (0.250", 6.35mm Width) Number of Circuits: 2 Mounting: SMD Power (Watts): 800mW Function: Relay Switch Includes: Optocoupler Family Name: TS120 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-Flatpack Alternative Parts (Cross-Reference): TS120; TS120S ; TS120STR; TS120P; Introduction Date: February 23, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 798402-TS120PTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-ESOP (0.250", 6.35mm Width) Number of Circuits: 2 Mounting: SMD Power (Watts): 800mW Function: Relay Switch Includes: Optocoupler Family Name: TS120 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-Flatpack Alternative Parts (Cross-Reference): TS120; TS120S ; TS120STR; TS120P; Introduction Date: February 23, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - TS120PTR - 798402-TS120PTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - TS120PTR
798402-TS120PTR
Interface - Interface - Telecom - TS120PTR 798402-TS120PTR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 798402-TS120PTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-ESOP (0.250", 6.35mm Width) Number of Circuits: 2 Mounting: SMD Power (Watts): 800mW Function: Relay Switch Includes: Optocoupler Family Name: TS120 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-Flatpack Alternative Parts (Cross-Reference): TS120; TS120S ; TS120STR; TS120P; Introduction Date: February 23, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 798402-TS120PTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-ESOP (0.250", 6.35mm Width)
Number of Circuits: 2
Mounting: SMD
Power (Watts): 800mW
Function: Relay Switch
Includes: Optocoupler
Family Name: TS120
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-Flatpack
Alternative Parts (Cross-Reference): TS120; TS120S ; TS120STR; TS120P;
Introduction Date: February 23, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
120MA 50mA 1.4V Interface Transceiver IC - 702-TS120PTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120MA 50mA 1.4V Interface Transceiver IC
702-TS120PTR
120MA 50mA 1.4V Interface Transceiver IC 702-TS120PTR
IC RELAY OPTO 120MA 8 FLTPK / Solid State Relay 50mA 1.4V DC-IN 0.12A 350V AC/DC-OUT 8-Pin FPAK T/R Product overview: TS120PTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA, 50mA, 1.4V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 120MA, 50mA, 1.4V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TS120PTR can be used for catalog matching and distributor lookup.

IC RELAY OPTO 120MA 8 FLTPK / Solid State Relay 50mA 1.4V DC-IN 0.12A 350V AC/DC-OUT 8-Pin FPAK T/R Product overview: TS120PTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA, 50mA, 1.4V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 120MA, 50mA, 1.4V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TS120PTR can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - TS120PTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
TS120PTR
Telecom TS120PTR
Telecom IC Relay Switch 8-Flatpack

Telecom IC Relay Switch 8-Flatpack

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 798402-TS120PTR 702-TS120PTR TS120PTR
Product Name Interface - Interface - Telecom - TS120PTR 120MA 50mA 1.4V Interface Transceiver IC Telecom
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ244JRQMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS32BDC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers