Zilog Interface - Interface - Telecom - TS120P TS120P

Description
Manufacturer: IXYS Win Source Part Number: 1274153-TS120P Packaging: Tube Mounting Style: SMD Function: Relay Switch Includes: Optocoupler Categories: Integrated Circuits Supplier Device Package: 8-Flatpack Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-ESOP (0.250", 6.35mm Width) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 800mW
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1274153-TS120P Packaging: Tube Mounting Style: SMD Function: Relay Switch Includes: Optocoupler Categories: Integrated Circuits Supplier Device Package: 8-Flatpack Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-ESOP (0.250", 6.35mm Width) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 800mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - TS120P - 1274153-TS120P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - TS120P
1274153-TS120P
Interface - Interface - Telecom - TS120P 1274153-TS120P
Manufacturer: IXYS Win Source Part Number: 1274153-TS120P Packaging: Tube Mounting Style: SMD Function: Relay Switch Includes: Optocoupler Categories: Integrated Circuits Supplier Device Package: 8-Flatpack Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-ESOP (0.250", 6.35mm Width) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 800mW

Manufacturer: IXYS
Win Source Part Number: 1274153-TS120P
Packaging: Tube
Mounting Style: SMD
Function: Relay Switch
Includes: Optocoupler
Categories: Integrated Circuits
Supplier Device Package: 8-Flatpack
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-ESOP (0.250", 6.35mm Width)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Power (W): 800mW

Buy Now
Telecom - TS120P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
TS120P
Telecom TS120P
Telecom IC Relay Switch 8-Flatpack

Telecom IC Relay Switch 8-Flatpack

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - TS120P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
TS120P
Integrated Circuits (ICs) - Interface - Telecom TS120P
IC TELECOM INTERFACE 8FLATPACK

IC TELECOM INTERFACE 8FLATPACK

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1274153-TS120P TS120P TS120P
Product Name Interface - Interface - Telecom - TS120P Telecom Integrated Circuits (ICs) - Interface - Telecom
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2400-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1906983P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Receiver, Driver, Converter, Line Driver
Features RoHS; ESD Protected
View Details
Specs
Technology RS422; RS422, RS423
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details