Zilog Interface - Interface - Telecom - TS117S TS117S

Description
Manufacturer: IXYS Win Source Part Number: 1274150-TS117S Packaging: Tube Mounting Style: SMD Function: Relay Switch Includes: Optocoupler Categories: Integrated Circuits Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 800mW
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1274150-TS117S Packaging: Tube Mounting Style: SMD Function: Relay Switch Includes: Optocoupler Categories: Integrated Circuits Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 800mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - TS117S - 1274150-TS117S - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - TS117S
1274150-TS117S
Interface - Interface - Telecom - TS117S 1274150-TS117S
Manufacturer: IXYS Win Source Part Number: 1274150-TS117S Packaging: Tube Mounting Style: SMD Function: Relay Switch Includes: Optocoupler Categories: Integrated Circuits Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 800mW

Manufacturer: IXYS
Win Source Part Number: 1274150-TS117S
Packaging: Tube
Mounting Style: SMD
Function: Relay Switch
Includes: Optocoupler
Categories: Integrated Circuits
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Power (W): 800mW

Buy Now
Telecom - TS117S - ODG (Origin Data Global)
Shenzhen, China
Telecom
TS117S
Telecom TS117S
IC TELECOM INTERFACE 8SMD

IC TELECOM INTERFACE 8SMD

Supplier's Site Datasheet
Telecom - TS117S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
TS117S
Telecom TS117S
Telecom IC Relay Switch 8-SMD

Telecom IC Relay Switch 8-SMD

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - TS117S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
TS117S
Integrated Circuits (ICs) - Interface - Telecom TS117S
IC TELECOM INTERFACE 8SMD

IC TELECOM INTERFACE 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1274150-TS117S TS117S TS117S TS117S
Product Name Interface - Interface - Telecom - TS117S Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GV-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details