Zilog Interface Transceiver IC TS117PTR

Description
IC TELECOM INTERFACE 8FLATPACK Product overview: TS117PTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TS117PTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 8FLATPACK Product overview: TS117PTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TS117PTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-TS117PTR
Interface Transceiver IC 702-TS117PTR
IC TELECOM INTERFACE 8FLATPACK Product overview: TS117PTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TS117PTR can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 8FLATPACK Product overview: TS117PTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TS117PTR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - TS117PTR - 034990-TS117PTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - TS117PTR
034990-TS117PTR
Interface - Interface - Telecom - TS117PTR 034990-TS117PTR
Manufacturer: IXYS Win Source Part Number: 034990-TS117PTR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 800mW Includes: Optocoupler Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-Flatpack Purpose: Relay Switch Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 034990-TS117PTR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Power (Watts): 800mW
Includes: Optocoupler
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-Flatpack
Purpose: Relay Switch
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - TS117PTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
TS117PTR
Integrated Circuits (ICs) - Interface - Telecom TS117PTR
IC TELECOM INTERFACE 8FLATPACK

IC TELECOM INTERFACE 8FLATPACK

Supplier's Site
Telecom - TS117PTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
TS117PTR
Telecom TS117PTR
Telecom IC Relay Switch 8-Flatpack

Telecom IC Relay Switch 8-Flatpack

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-TS117PTR 034990-TS117PTR TS117PTR TS117PTR
Product Name Interface Transceiver IC Interface - Interface - Telecom - TS117PTR Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - ADM3120BX-AB-T-2-G - Lingto Electronic Limited
Specs
Device Type Sensor Interface; CardBus Controller
Package Type 225-LFBGA
View Details
Telecom - SI3062-F-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
RF Front End (LNA + PA) - 2312-QPF4006TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details