The TS117PTR is an 8-pin flatpack solid-state relay integrating a 350V, 120 mA rms normally open relay with an optocoupler, providing 3750V rms input-to-output isolation. It uses OptoMOS technology with a GaAIAs infrared LED for control, features no moving parts, generates no EMI/RFI, and is rated for -40 to +85°C operation. The device supports TTL/CMOS logic compatibility, has a maximum on-resistance of 35 Ω, and meets UL, CSA, and EN/IEC 60950 safety standards. It is machine insertable and wave solderable, designed for telecom switching, modem control, and instrumentation applications.
Solid State Relays - PCB Mount 350V 120mA Integrated
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | TS117PTR |
| Product Name | Solid State Relays - PCB Mount |
| Input Current (Control Signal) Range | 0.0500 amps |