The TS117P is an 8-pin flatpack solid-state relay integrating a 350V normally open optically coupled relay with an optocoupler for telecom switching applications. It provides 3750V rms input-to-output isolation, supports a continuous load current of 120 mA rms or DC, and has a maximum on-resistance of 35 Ω. The device is machine insertable, wave solderable, and meets UL, CSA, and EN/IEC 60950 safety certifications. It has a tolerance for operating temperatures from -40°C to +85°C and a maximum package body temperature of 260°C for 30 seconds during reflow.
Solid State Relays - PCB Mount 350V 120mA Integrated
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | TS117P |
| Product Name | Solid State Relays - PCB Mount |
| Input Current (Control Signal) Range | 0.0500 amps |