IXYS Corporation Interface - Interface - Telecom - TS117LSTR TS117LSTR

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 798399-TS117LSTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Number of Circuits: 2 Mounting: SMD Power (Watts): 800mW Function: Relay Switch Includes: Optocoupler Family Name: TS117L Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SMD Alternative Parts (Cross-Reference): TS117LS; Introduction Date: February 20, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 798399-TS117LSTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Number of Circuits: 2 Mounting: SMD Power (Watts): 800mW Function: Relay Switch Includes: Optocoupler Family Name: TS117L Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SMD Alternative Parts (Cross-Reference): TS117LS; Introduction Date: February 20, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - TS117LSTR - 798399-TS117LSTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - TS117LSTR
798399-TS117LSTR
Interface - Interface - Telecom - TS117LSTR 798399-TS117LSTR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 798399-TS117LSTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Number of Circuits: 2 Mounting: SMD Power (Watts): 800mW Function: Relay Switch Includes: Optocoupler Family Name: TS117L Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SMD Alternative Parts (Cross-Reference): TS117LS; Introduction Date: February 20, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 798399-TS117LSTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Number of Circuits: 2
Mounting: SMD
Power (Watts): 800mW
Function: Relay Switch
Includes: Optocoupler
Family Name: TS117L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SMD
Alternative Parts (Cross-Reference): TS117LS;
Introduction Date: February 20, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 798399-TS117LSTR
Product Name Interface - Interface - Telecom - TS117LSTR
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3141MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Isolators - Gate Drivers - SI8231AD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details