IXYS Corporation Solid State Relays - PLCA110 PLCA110

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 792402-PLCA110 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 350 V Categories: Relays Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 792402-PLCA110 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 350 V Categories: Relays Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PLCA110 - 792402-PLCA110 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PLCA110
792402-PLCA110
Solid State Relays - PLCA110 792402-PLCA110
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 792402-PLCA110 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 350 V Categories: Relays Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 792402-PLCA110
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 120mA
Voltage - Load: 0 ~ 350 V
Categories: Relays
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 792402-PLCA110
Product Name Solid State Relays - PLCA110
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details