The NGB8206AN is a 20 A, 350 V N-channel ignition IGBT in a D2PAK package, designed for high-voltage, high-current switching in ignition and direct fuel injection systems. It features integrated ESD and over-voltage clamp protection, a gate-emitter voltage rating of ±15 V, and a maximum collector current of 50 A pulsed. The device has a maximum power dissipation of 150 W at 25°C, with a thermal resistance from junction to case of 1.0 °C/W. Operating and storage temperatures range from -55°C to +175°C. It meets RoHS standards and is a Pb-free device. The part is surface-mounted and complies with ESD standards including HBM (8.0 kV) and CDM (2.0 kV).
IGBTs IGBT 20A 350V N-CHANNEL Product overview: NGB8206ANSL3G from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 350V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 350V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB8206ANSL3G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-NGB8206ANSL3G |
| Product Name | N-Channel 20A 350V IGBT Transistor |
| PD | 150 milliwatts |