LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 8-SOIC-EP
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 8-SOIC-EP
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 8-SOIC-EP
LED Lighting Driver ICs Off-Line High Bright LED Driver Product overview: MXHV9910BETR from IXYS Integrated Circuits is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-MXHV9910BETR can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 117042-MXHV9910BETR
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Signage
Mounting: SMD (SMT)
Frequency: 64kHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC-EP
Maximum Supply Voltage: 450V
Operating Input Voltage(Min): 8V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC LED DRIVER OFFL PWM 8SOIC
LED Lighting Drivers Off-Line High Bright LED Driver
IC LED DRIVER OFFLINE DIM 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 212-MXHV9910BETR-ND | 745-MXHV9910BETR | 117042-MXHV9910BETR | MXHV9910BETR | MXHV9910BETR | 415-MXHV9910BETR |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - MXHV9910BETR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | IC LED DRIVER OFFLINE DIM 8SOIC |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8 to 450 volts | 8 volts | 8 to 450 volts | |||
| Features | RoHS Compliant | RoHS Compliant | ||||
| Number of Channels | 1 # |