Zilog Translators, Level Shifters MX856B

Description
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Request a Quote
Description
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MX856B is a high-speed, single-channel level shifter designed for use in digital control applications. It operates with a positive supply voltage of 5.0V and features complementary output drivers. The device is capable of outputting signals up to 20V and has a typical output rise and fall time of 5 nanoseconds. It accepts TTL or CMOS level input signals, amplifying them to the supply rails while generating complementary outputs. The output drivers minimize skew error, making it suitable for applications requiring precise signal timing. The MX856B is rated for operation over a temperature range of -40°C to +85°C and is available in an 8-lead SOIC package. It is compliant with RoHS standards and has a moisture sensitivity level of MSL 1, indicating it should be handled according to industry standards to ensure reliability. This product is ideal for applications such as level shifting, amplification, and generating complementary signals in various circuit designs.

Datasheet Summary
Powered by GS/AI

The MX856B is a high-speed, single-channel level shifter designed for use in digital control applications. It operates with a positive supply voltage of 5.0V and features complementary output drivers. The device is capable of outputting signals up to 20V and has a typical output rise and fall time of 5 nanoseconds. It accepts TTL or CMOS level input signals, amplifying them to the supply rails while generating complementary outputs. The output drivers minimize skew error, making it suitable for applications requiring precise signal timing. The MX856B is rated for operation over a temperature range of -40°C to +85°C and is available in an 8-lead SOIC package. It is compliant with RoHS standards and has a moisture sensitivity level of MSL 1, indicating it should be handled according to industry standards to ensure reliability. This product is ideal for applications such as level shifting, amplification, and generating complementary signals in various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - MX856B-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
MX856B-ND
Translators, Level Shifters MX856B-ND
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet
Translators, Level Shifters - MX856B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MX856B
Translators, Level Shifters MX856B
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators
Product Number MX856B-ND MX856B
Product Name Translators, Level Shifters Translators, Level Shifters
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0104PWJ - Nexperia B.V.
Specs
Package Type SOT402-1 SOT402-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Translator ICs - 1897443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
SN74GTLPH306 8-Bit LVTTL-to-GTLP Bus Transceiver - 74GTLPH306DGVRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details
5 suppliers