Manufacturer: IXYS
Win Source Part Number: 1228736-MWI35-12A7
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: E2
Mounting: Chassis Mount
Power - Max: 280W
Configuration: Three Phase Inverter
Input: Standard
IGBT Type: NPT
Input Capacitance (Cies) @ Vce: 2nF @ 25V
NTC Thermistor: No
Family Name: MWI35-12A7
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: E2
Current - Collector (Ic) (Maximum): 62A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Current - Collector Cutoff (Maximum): 2mA
Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 35A
Alternative Parts (Cross-Reference): GB35XF120K; MM118-12; FS25R12W1T4_B11;
Introduction Date: October 23, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 6
IGBT MODULE 1200V 62A 280W E2
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1228736-MWI35-12A7 | MWI35-12A7 |
| Product Name | IGBTs - Modules - MWI35-12A7 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |