Manufacturer: IXYS
Win Source Part Number: 790305-MWI100-06A8
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: E3
Mounting: Chassis Mount
Power - Max: 410W
Configuration: Three Phase Inverter
Input: Standard
IGBT Type: NPT
Input Capacitance (Cies) @ Vce: 4.3nF @ 25V
NTC Thermistor: No
Family Name: MWI100-06A8
Categories: Discrete Semiconductor Products
Manufacturer Package: E3
Current - Collector (Ic) (Maximum): 130A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Current - Collector Cutoff (Maximum): 1.2mA
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 100A
Introduction Date: October 23, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IGBT MODULE 600V 130A 410W E3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 790305-MWI100-06A8 | MWI100-06A8 |
| Product Name | IGBTs - Modules - MWI100-06A8 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |