Manufacturer: IXYS
Win Source Part Number: 1228378-MUBW35-12E7
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IGBT MODULE 1200V 52A 225W E2
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1228378-MUBW35-12E7 | MUBW35-12E7 |
| Product Name | IGBTs - Modules - MUBW35-12E7 | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT3 |