Manufacturer: IXYS
Win Source Part Number: 799274-MUBW30-06A7
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: E2
Mounting: Chassis Mount
Power - Max: 180W
Configuration: Three Phase Inverter with Brake
Input: Three Phase Bridge Rectifier
IGBT Type: NPT
Input Capacitance (Cies) @ Vce: 1.6nF @ 25V
NTC Thermistor: Yes
Family Name: MUBW30-06A7
Categories: Discrete Semiconductor Products
Manufacturer Package: E2
Current - Collector (Ic) (Maximum): 50A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Current - Collector Cutoff (Maximum): 600μA
Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 30A
Alternative Parts (Cross-Reference): SK 35GD065ET ;
Introduction Date: February 02, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IGBT MODULE 600V 50A 180W E2
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 799274-MUBW30-06A7 | MUBW30-06A7 |
| Product Name | IGBTs - Modules - MUBW30-06A7 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |