Manufacturer: IXYS
Win Source Part Number: 928495-MUBW25-12A7
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: IGBT Module NPT Three Phase Inverter with Brake 1200 V 50 A 225 W Chassis Mount E2
Package: E2
Package: Bulk
Mounting: Chassis Mount
Family Name: MUBW25
Categories: Discrete Semiconductor Products
Case / Package: E2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 6
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: MUBW2512A7, MUBW25-12A7-NDR
IGBT MODULE 1200V 50A 225W E2
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 928495-MUBW25-12A7 | MUBW25-12A7 |
| Product Name | IGBTs - Modules - MUBW25-12A7 | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 125 C (-40 to 257 F) |