IGBT Array Half Bridge 2500V 23A 100W Surface Mount 24-SMPD
Win Source Part Number: 1349909-MMIX4G20N250
Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Arrays
Package: Tube
Standard Package: 20
Power - Max: 100 W
Configuration: Half Bridge
Input: Standard
Voltage - Collector Emitter Breakdown (Max): 2500 V
Current - Collector Cutoff (Max): 10 µA
NTC Thermistor: No
Mounting Type: Surface Mount
Package / Case: 24-SMD Module, 9 Leads
Supplier Device Package: 24-SMPD
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: MMIX4G20
California Prop 65: Warning Information
Current - Collector (Ic) (Max): 23 A
Vce(on) (Max) @ Vge, Ic: 3.1V @ 15V, 20A
Input Capacitance (Cies) @ Vce: 1.19 nF @ 15 V
IGBT F BRIDGE 2500V 23A 24SMPD
IGBT Modules DISC IGBT SMPD PKG-STANDARD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MMIX4G20N250-ND | 1349909-MMIX4G20N250 | MMIX4G20N250 | MMIX4G20N250 |
| Product Name | IGBT Arrays | Discrete Semiconductor Products - Transistors - IGBTs - IGBT Arrays | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Modules |
| Package Type | 24-SMD Module, 9 Leads | SOT3 |