The MMIX1Y82N120C3H1 is a 1200V XPTTM IGBT with an integrated ultra-fast diode, designed for high-frequency switching applications up to 50 kHz. It is housed in a 24-pin SMPD surface mount package with an electrically isolated tab. The device has a continuous collector current rating of 36A at 110°C and a peak pulse current of 320A. It exhibits a collector-emitter saturation voltage of 3.4V at 82A and 15V gate drive, and a thermal resistance of 0.39°C/W junction-to-case. The IGBT features a positive thermal coefficient of Vce(sat), square RBSOA, and supports 2500V~ electrical isolation. It meets RoHS standards and is rated for junction temperatures from -55°C to 150°C. Forward and reverse recovery characteristics are optimized for PFC, UPS, motor drives, and SMPS applications.
IGBT PT 1200V 78A 320W Surface Mount 24-SMPD
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-MMIX1Y82N120C3H1-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |