IGBT PT 600V 400A 1000W Surface Mount 24-SMPD
IGBT Transistors DISC IGBT SMPD PKG-STANDARD
IGBT PT 600V 400A 24-SMPD
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MMIX1G320N60B3-ND | MMIX1G320N60B3 | MMIX1G320N60B3 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |