MicroWave Technology, Inc. RF and Wireless - RF Amplifiers MMA-121633-R5

Description
IC AMP GPS 12.5GHZ-15.5GHZ 30QFN
Description
IC AMP GPS 12.5GHZ-15.5GHZ 30QFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - MMA-121633-R5 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
MMA-121633-R5
RF and Wireless - RF Amplifiers MMA-121633-R5
IC AMP GPS 12.5GHZ-15.5GHZ 30QFN

IC AMP GPS 12.5GHZ-15.5GHZ 30QFN

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number MMA-121633-R5
Product Name RF and Wireless - RF Amplifiers
Frequency Range 12500 to 15500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - BGA427H6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 3000 MHz
View Details
4 suppliers
Low Noise Amplifiers - NLA-10-18000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 18000 MHz
Minimum Gain 25 dB
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω - ZHL0G60G7100X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 700 MHz
Minimum Gain 44 dB
View Details