MicroWave Technology, Inc. RF and Wireless - RF Amplifiers MMA-012727-M4

Description
IC AMP GPS 100MHZ-26.5GHZ 20QFN
Description
IC AMP GPS 100MHZ-26.5GHZ 20QFN

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
MMA-012727-M4
RF and Wireless - RF Amplifiers MMA-012727-M4
IC AMP GPS 100MHZ-26.5GHZ 20QFN

IC AMP GPS 100MHZ-26.5GHZ 20QFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number MMA-012727-M4
Product Name RF and Wireless - RF Amplifiers
Frequency Range 100 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
2.4-2.5 GHz WLAN Power Amplifier - SKY65135-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
ADM1-8007PC, 2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007PC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
Low Noise Amplifiers - NLA-2000-6000-30-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 6000 MHz
Minimum Gain 30 dB
View Details