MicroWave Technology, Inc. RF and Wireless - RF Amplifiers MMA-011015-C3

Description
IC RF AMP GPS 1GHZ-10GHZ 12QFN
Description
IC RF AMP GPS 1GHZ-10GHZ 12QFN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
MMA-011015-C3
RF and Wireless - RF Amplifiers MMA-011015-C3
IC RF AMP GPS 1GHZ-10GHZ 12QFN

IC RF AMP GPS 1GHZ-10GHZ 12QFN

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number MMA-011015-C3
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1000 to 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - BGB717L7ESDE6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 76 to 108 MHz
Minimum Gain ? to 12 dB
Maximum Gain 12 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details