IXYS Corporation 1200V 90A 350W IGBT Transistor MKI50-12E7

Description
IGBT MODULE 1200V 90A 350W E2 Product overview: MKI50-12E7 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 90A, 350W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 90A, 350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-MKI50-12E7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MODULE 1200V 90A 350W E2 Product overview: MKI50-12E7 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 90A, 350W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 90A, 350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-MKI50-12E7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200V 90A 350W IGBT Transistor - 297-MKI50-12E7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200V 90A 350W IGBT Transistor
297-MKI50-12E7
1200V 90A 350W IGBT Transistor 297-MKI50-12E7
IGBT MODULE 1200V 90A 350W E2 Product overview: MKI50-12E7 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 90A, 350W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 90A, 350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-MKI50-12E7 can be used for catalog matching and distributor lookup.

IGBT MODULE 1200V 90A 350W E2 Product overview: MKI50-12E7 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 90A, 350W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 90A, 350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-MKI50-12E7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Modules - MKI50-12E7 - 788925-MKI50-12E7 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - MKI50-12E7
788925-MKI50-12E7
IGBTs - Modules - MKI50-12E7 788925-MKI50-12E7
Manufacturer: IXYS Win Source Part Number: 788925-MKI50-12E7 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: E2 Mounting: Chassis Mount Power - Max: 350W Configuration: Full Bridge Inverter Input: Standard IGBT Type: NPT Input Capacitance (Cies) @ Vce: 3.8nF @ 25V NTC Thermistor: No Part Status: Obsolete(EOL) Family Name: MKI50-12E7 Categories: Discrete Semiconductor Products Manufacturer Package: E2 Current - Collector (Ic) (Maximum): 90A Voltage - Collector Emitter Breakdown (Maximum): 1200V Current - Collector Cutoff (Maximum): 800μA Vce(on) (Maximum) @ Vge, Ic: 2.4V @ 15V, 50A Alternative Parts (Cross-Reference): NXH80T120L2Q0PG; APTGF50H120TG; Introduction Date: August 11, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 788925-MKI50-12E7
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: E2
Mounting: Chassis Mount
Power - Max: 350W
Configuration: Full Bridge Inverter
Input: Standard
IGBT Type: NPT
Input Capacitance (Cies) @ Vce: 3.8nF @ 25V
NTC Thermistor: No
Part Status: Obsolete(EOL)
Family Name: MKI50-12E7
Categories: Discrete Semiconductor Products
Manufacturer Package: E2
Current - Collector (Ic) (Maximum): 90A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Current - Collector Cutoff (Maximum): 800μA
Vce(on) (Maximum) @ Vge, Ic: 2.4V @ 15V, 50A
Alternative Parts (Cross-Reference): NXH80T120L2Q0PG; APTGF50H120TG;
Introduction Date: August 11, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
MKI50-12E7
Discrete Semiconductor Products - Transistors - IGBTs MKI50-12E7
IGBT MODULE 1200V 90A 350W E2

IGBT MODULE 1200V 90A 350W E2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-MKI50-12E7 788925-MKI50-12E7 MKI50-12E7
Product Name 1200V 90A 350W IGBT Transistor IGBTs - Modules - MKI50-12E7 Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data