IXYS Corporation IGBTs - Modules - MKI50-06A7T MKI50-06A7T

Description
Manufacturer: IXYS Win Source Part Number: 788924-MKI50-06A7T Operating Temperature Range: -40°C ~ 150°C (TJ) Package: E2 Mounting: Chassis Mount Power - Max: 225W Configuration: Full Bridge Inverter Input: Standard IGBT Type: NPT Input Capacitance (Cies) @ Vce: 2.8nF @ 25V NTC Thermistor: No Categories: Discrete Semiconductor Products Manufacturer Package: E2 Current - Collector (Ic) (Maximum): 72A Voltage - Collector Emitter Breakdown (Maximum): 600V Current - Collector Cutoff (Maximum): 600μA Vce(on) (Maximum) @ Vge, Ic: 2.4V @ 15V, 50A Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 788924-MKI50-06A7T Operating Temperature Range: -40°C ~ 150°C (TJ) Package: E2 Mounting: Chassis Mount Power - Max: 225W Configuration: Full Bridge Inverter Input: Standard IGBT Type: NPT Input Capacitance (Cies) @ Vce: 2.8nF @ 25V NTC Thermistor: No Categories: Discrete Semiconductor Products Manufacturer Package: E2 Current - Collector (Ic) (Maximum): 72A Voltage - Collector Emitter Breakdown (Maximum): 600V Current - Collector Cutoff (Maximum): 600μA Vce(on) (Maximum) @ Vge, Ic: 2.4V @ 15V, 50A Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Modules - MKI50-06A7T - 788924-MKI50-06A7T - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - MKI50-06A7T
788924-MKI50-06A7T
IGBTs - Modules - MKI50-06A7T 788924-MKI50-06A7T
Manufacturer: IXYS Win Source Part Number: 788924-MKI50-06A7T Operating Temperature Range: -40°C ~ 150°C (TJ) Package: E2 Mounting: Chassis Mount Power - Max: 225W Configuration: Full Bridge Inverter Input: Standard IGBT Type: NPT Input Capacitance (Cies) @ Vce: 2.8nF @ 25V NTC Thermistor: No Categories: Discrete Semiconductor Products Manufacturer Package: E2 Current - Collector (Ic) (Maximum): 72A Voltage - Collector Emitter Breakdown (Maximum): 600V Current - Collector Cutoff (Maximum): 600μA Vce(on) (Maximum) @ Vge, Ic: 2.4V @ 15V, 50A Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 788924-MKI50-06A7T
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: E2
Mounting: Chassis Mount
Power - Max: 225W
Configuration: Full Bridge Inverter
Input: Standard
IGBT Type: NPT
Input Capacitance (Cies) @ Vce: 2.8nF @ 25V
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Manufacturer Package: E2
Current - Collector (Ic) (Maximum): 72A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Current - Collector Cutoff (Maximum): 600μA
Vce(on) (Maximum) @ Vge, Ic: 2.4V @ 15V, 50A
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IGBT H-BRIDGE 72A 600V E2PACK - 401-MKI50-06A7T - Utmel Electronic Limited
Hong Kong, China
IGBT H-BRIDGE 72A 600V E2PACK
401-MKI50-06A7T
IGBT H-BRIDGE 72A 600V E2PACK 401-MKI50-06A7T
IGBT H-BRIDGE 72A 600V E2PACK

IGBT H-BRIDGE 72A 600V E2PACK

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 788924-MKI50-06A7T 401-MKI50-06A7T
Product Name IGBTs - Modules - MKI50-06A7T IGBT H-BRIDGE 72A 600V E2PACK
VCES 600 volts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOT3
IC(max) 72 amps
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 1827143P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-247; TO-247
View Details
IGBTs - Single - RJH3047ADPK-80#T2 - 932041-RJH3047ADPK-80#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details