IXYS Integrated Circuits Division 1200V 125A 640W IGBT Transistor MKI100-12F8

Description
IGBT MODULE 1200V 125A 640W E3 Product overview: MKI100-12F8 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 125A, 640W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 125A, 640W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-MKI100-12F8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MODULE 1200V 125A 640W E3 Product overview: MKI100-12F8 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 125A, 640W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 125A, 640W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-MKI100-12F8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 125A 640W IGBT Transistor
297-MKI100-12F8
1200V 125A 640W IGBT Transistor 297-MKI100-12F8
IGBT MODULE 1200V 125A 640W E3 Product overview: MKI100-12F8 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 125A, 640W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 125A, 640W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-MKI100-12F8 can be used for catalog matching and distributor lookup.

IGBT MODULE 1200V 125A 640W E3 Product overview: MKI100-12F8 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 125A, 640W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 125A, 640W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-MKI100-12F8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules - 1355051-MKI100-12F8 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
1355051-MKI100-12F8
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules 1355051-MKI100-12F8
Win Source Part Number: 1355051-MKI100-12F8 Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Package: Box Product Status: Active Package / Case: E3 Supplier Device Package: E3 Base Product Number: MKI100 Mounting Type: Chassis Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Current - Collector (Ic) (Max): 125 A Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector Cutoff (Max): 1.3 mA Power - Max: 640 W Configuration: Full Bridge Inverter Input: Standard IGBT Type: NPT Vce(on) (Max) @ Vge, Ic: 3.9V @ 15V, 100A Input Capacitance (Cies) @ Vce: 6.5 nF @ 25 V NTC Thermistor: No

Win Source Part Number: 1355051-MKI100-12F8
Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Package: Box
Product Status: Active
Package / Case: E3
Supplier Device Package: E3
Base Product Number: MKI100
Mounting Type: Chassis Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Collector (Ic) (Max): 125 A
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Cutoff (Max): 1.3 mA
Power - Max: 640 W
Configuration: Full Bridge Inverter
Input: Standard
IGBT Type: NPT
Vce(on) (Max) @ Vge, Ic: 3.9V @ 15V, 100A
Input Capacitance (Cies) @ Vce: 6.5 nF @ 25 V
NTC Thermistor: No

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Modules
MKI100-12F8
IGBT Modules MKI100-12F8
IGBT Modules 100 Amps 1200V

IGBT Modules 100 Amps 1200V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
MKI100-12F8
Discrete Semiconductor Products - Transistors - IGBTs MKI100-12F8
IGBT MODULE 1200V 125A 640W E3

IGBT MODULE 1200V 125A 640W E3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-MKI100-12F8 1355051-MKI100-12F8 MKI100-12F8 MKI100-12F8
Product Name 1200V 125A 640W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs
PD 640 milliwatts
Unlock Full Specs
to access all available technical data