IGBT Module PT Single 1200V 120A 390W Chassis Mount V1A-PAK
IGBT MOD 1200V 120A 390W V1A-PAK
IGBT Modules Boost/Brake Module XPT IGBT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MIXA80R1200VA-ND | MIXA80R1200VA | MIXA80R1200VA |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Modules |
| Package Type | V1A-PAK |