IGBT Module PT Full Bridge Inverter 1200V 85A 290W Chassis Mount E2
IGBT Modules IGBT XPT Module H Bridge
IGBT MODULE 1200V 85A 290W E2
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MIXA61H1200ED-ND | MIXA61H1200ED | MIXA61H1200ED |
| Product Name | IGBT Modules | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | E2 |