IGBT Module PT Three Phase Inverter with Brake 1200V 85A 290W Chassis Mount E3
IGBT MODULE 1200V 85A 290W E3
IGBT Modules 1200V XPT CBI XPT IGBT Modules
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MIXA60WB1200TEH-ND | MIXA60WB1200TEH | MIXA60WB1200TEH |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Modules |
| Package Type | E3 |