IGBT Module PT Three Phase Inverter with Brake 1200V 85A 290W Chassis Mount E2
Win Source Part Number: 1351894-MIXA60W1200T
Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Package: Box
Standard Package: 6
Power - Max: 290 W
Configuration: Three Phase Inverter with Brake
Input: Standard
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Cutoff (Max): 500 µA
NTC Thermistor: Yes
Mounting Type: Chassis Mount
Package / Case: E2
Supplier Device Package: E2
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: MIXA60
California Prop 65: Warning Information
Current - Collector (Ic) (Max): 85 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 55A
IGBT MODULE 1200V 85A 290W E2
IGBT Modules Six-Pack XPT IGBT
IGBT MODULE 1200V 85A 290W E2
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MIXA60W1200TED-ND | 1351894-MIXA60W1200TED | MIXA60W1200TED | MIXA60W1200TED | MIXA60W1200TED |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Modules | IGBT Modules |
| Package Type | E2 | SOT3 | E2 |