Manufacturer: IXYS
Win Source Part Number: 846782-MIXA40WB1200T
Features: IGBT Module 1200 V 60 A 195 W
Package: Box
Family Name: MIXA40
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 6
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT Module PT Three Phase Inverter with Brake 1200V 60A 195W Chassis Mount E2
IGBT MODULE 1200V 60A 195W E2
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 846782-MIXA40WB1200TED | MIXA40WB1200TED-ND | MIXA40WB1200TED |
| Product Name | IGBTs - Modules - MIXA40WB1200TED | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT3 | E2 |