Win Source Part Number: 1351895-MIXA30W1200T
Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Package: Box
Standard Package: 6
Power - Max: 150 W
Configuration: Three Phase Inverter with Brake
Input: Standard
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Cutoff (Max): 2.1 mA
NTC Thermistor: Yes
Mounting Type: Chassis Mount
Package / Case: E2
Supplier Device Package: E2
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: MIXA30
California Prop 65: Warning Information
Current - Collector (Ic) (Max): 43 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 25A
IGBT Module PT Three Phase Inverter with Brake 1200V 43A 150W Chassis Mount E2
IGBT Modules Six-Pack XPT IGBT
IGBT MODULE 1200V 43A 150W E2
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1351895-MIXA30W1200TED | MIXA30W1200TED-ND | MIXA30W1200TED | MIXA30W1200TED |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules | IGBT Modules | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |